Preferred by audio professionals
A Series 3 Pin XLR Male Cable Mount, Silver Pins, Nickel
The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.
QG CONNECTOR ROHS QG CONNECTOR
3 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:A Series; Contact Termination:Solder RoHS Compliant: Yes
Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material
Straight Male Cord Plug, XLR Plug with Standard Latchlock, 3 Insert Contacts
| Switchcraft, Inc. | Conxall Corporation | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A3M | A3M | A3M | A3M | SC1003-ND | 27F068 | 70214545 |
| Product Name | A Series Male | Audio & Video Connectors | Connectors Audio & Video, XLR Plugs & Jacks | Circular Connector Assemblies | Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall | XLR Plug; Straight Male Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated | |
| Connector Type | Audio / Video | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | ||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Gender | Male / Plug | Male / Plug | |||||
| Geometry | Straight | Straight |