Switchcraft, Inc. A Series Female A3FBXAU

Description
A Series 3 Pin XLR Female Cable Mount, Gold Pins, Black The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.
Request a Quote Datasheet
Description
A Series 3 Pin XLR Female Cable Mount, Gold Pins, Black The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A Series Female - A3FBXAU - Conxall Corporation
Villa Park, IL, USA
A Series Female
A3FBXAU
A Series Female A3FBXAU
A Series 3 Pin XLR Female Cable Mount, Gold Pins, Black The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

A Series 3 Pin XLR Female Cable Mount, Gold Pins, Black
The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
A3FBXAU
Audio & Video Connectors A3FBXAU
CONN STRT CORD FML, RoHS

CONN STRT CORD FML, RoHS

Buy Now
Circular Connector Assemblies - SC2726-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2726-ND
Circular Connector Assemblies SC2726-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connector, Xlr, Receptacle, 3 Position; No. Of Contacts Switchcraft/conxall - 08N8235 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 3 Position; No. Of Contacts Switchcraft/conxall
08N8235
Connector, Xlr, Receptacle, 3 Position; No. Of Contacts Switchcraft/conxall 08N8235
CONNECTOR, XLR, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3FBXAU A3FBXAU SC2726-ND 08N8235
Product Name A Series Female Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Receptacle, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data