Switchcraft, Inc. A Series Female A3FBX

Description
A Series 3 Pin XLR Female Cable Mount, Silver Pins, Black The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.
Request a Quote Datasheet
Description
A Series 3 Pin XLR Female Cable Mount, Silver Pins, Black The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A Series Female - A3FBX - Conxall Corporation
Villa Park, IL, USA
A Series Female
A3FBX
A Series Female A3FBX
A Series 3 Pin XLR Female Cable Mount, Silver Pins, Black The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

A Series 3 Pin XLR Female Cable Mount, Silver Pins, Black
The original A Series premium XLR connector with adjustable dual pressure plate cable clamp, flexible strain relief, and removable pin insert.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
A3FBX
Audio & Video Connectors A3FBX
CONN BLK STR CORD FML, RoHS

CONN BLK STR CORD FML, RoHS

Buy Now
Circular Connector Assemblies - SC239-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC239-ND
Circular Connector Assemblies SC239-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 23M4605 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
23M4605
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 23M4605
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:A Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
XLR Plug; Straight Female Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated - 70214341 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Plug; Straight Female Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated
70214341
XLR Plug; Straight Female Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated 70214341
XLR Plug; Straight Female Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated

XLR Plug; Straight Female Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3FBX A3FBX SC239-ND 23M4605 70214341
Product Name A Series Female Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall XLR Plug; Straight Female Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Mounting Free Hanging (In-Line) Cable Mount Cable
Voltage Rating 125 volts
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers