PUSHBUTTON SWITCH, 0.25AMP, 28/125VAC, 2 C CIRCUITS. FREE 2 YEAR RADWELL WARRANTY
| Switchcraft, Inc. | Radwell International | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 982A06R | 578374 |
| Product Name | Microswitch/Miniature Switch | |
| Switch Type | Keyswitch | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push); Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) |