Switchcraft, Inc. Pin & Socket Connectors 860Z

Description
1.3mm Center Pin, Short Barrel, Non-Lock
Request a Quote Datasheet
Description
1.3mm Center Pin, Short Barrel, Non-Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
860Z
Pin & Socket Connectors 860Z
1.3mm Center Pin, Short Barrel, Non-Lock

1.3mm Center Pin, Short Barrel, Non-Lock

Buy Now
Power Connectors - 137-860Z-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-860Z-ND
Power Connectors 137-860Z-ND
"Power Barrel Connector Plug 1.30mm ID (0.051""), 3.80mm OD (0.150"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 1.30mm ID (0.051""), 3.80mm OD (0.150"") Free Hanging (In-Line)"

Buy Now Datasheet
Dc Power Connector, Plug, 1.3Mm, 5A; Gender Switchcraft/conxall - 80AH1414 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 1.3Mm, 5A; Gender Switchcraft/conxall
80AH1414
Dc Power Connector, Plug, 1.3Mm, 5A; Gender Switchcraft/conxall 80AH1414
DC POWER CONNECTOR, PLUG, 1.3MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.8mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 1.3MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Barrel Outer Diameter:3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 860Z 137-860Z-ND 80AH1414
Product Name Pin & Socket Connectors Power Connectors Dc Power Connector, Plug, 1.3Mm, 5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data