Switchcraft, Inc. Standard DC Power Plugs 860

Description
DC POWER PLUG, 0.050" (1.27mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet
Description
DC POWER PLUG, 0.050" (1.27mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard DC Power Plugs - 860 - Conxall Corporation
Villa Park, IL, USA
Standard DC Power Plugs
860
Standard DC Power Plugs 860
DC POWER PLUG, 0.050" (1.27mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

DC POWER PLUG, 0.050" (1.27mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, black handle
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

Supplier's Site
Power Connectors - SC1506-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1506-ND
Power Connectors SC1506-ND
"Power Barrel Connector Plug 1.30mm ID (0.051""), 3.50mm OD (0.138"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 1.30mm ID (0.051""), 3.50mm OD (0.138"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
860
Power Connectors 860
1.3MM X.374 POWER PLUG, RoHS

1.3MM X.374 POWER PLUG, RoHS

Buy Now
Connector, Phone Audio, Plug; No. Of Contacts Switchcraft/conxall - 92B6363 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug; No. Of Contacts Switchcraft/conxall
92B6363
Connector, Phone Audio, Plug; No. Of Contacts Switchcraft/conxall 92B6363
CONNECTOR, PHONE AUDIO, PLUG; No. of Contacts:-; Gender:Plug; Pin Diameter:1.27mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG; No. of Contacts:-; Gender:Plug; Pin Diameter:1.27mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 860 SC1506-ND 860 92B6363
Product Name Standard DC Power Plugs Power Connectors Power Connectors Connector, Phone Audio, Plug; No. Of Contacts Switchcraft/conxall
Gender Male / Plug Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data