SWITCHCRAFT, INC.
8380-5PG-3DC -- CABLE/CABLE 5 #16 PINS SWITCHCRAFT/CONXALL
Switchcraft, Inc.
Cable/cable 5 #16 Pins Switchcraft/conxall
8380-5PG-3DC
Description
CABLE/CABLE 5 #16 PINS
Description
CABLE/CABLE 5 #16 PINS
Suppliers
Cable/cable 5 #16 Pins Switchcraft/conxall
97J9480
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
97J9480 |
|
Product Name
|
Cable/cable 5 #16 Pins Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details