Switchcraft, Inc. 1/4" Female Cable Mount Jack 838

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Female Cable Mount Jack
838
1/4" Female Cable Mount Jack 838
3-Conductor, Black handle; solder lugs Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

3-Conductor, Black handle; solder lugs
Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
838
Audio & Video Connectors 838
EXTENSION JAX, RoHS

EXTENSION JAX, RoHS

Buy Now
Audio Connectors - SC2735-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2735-ND
Audio Connectors SC2735-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Stereo Cable Mount Jack Female With Solder Lugs; No. Of Contacts Switchcraft/conxall
31AC4914
1/4" Stereo Cable Mount Jack Female With Solder Lugs; No. Of Contacts Switchcraft/conxall 31AC4914
1/4" Stereo Cable Mount Jack Female with Solder Lugs; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

1/4" Stereo Cable Mount Jack Female with Solder Lugs; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 838 838 838 SC2735-ND 31AC4914
Product Name 1/4" Female Cable Mount Jack Audio & Video Connectors Audio Connectors 1/4" Stereo Cable Mount Jack Female With Solder Lugs; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data