SWITCHCRAFT, INC.
8280-2PG-516 -- CABLE/CABLE 2 #20 PINS SWITCHCRAFT/CONXALL
Switchcraft, Inc.
Cable/cable 2 #20 Pins Switchcraft/conxall
8280-2PG-516
Description
CABLE/CABLE 2 #20 PINS
Description
CABLE/CABLE 2 #20 PINS
Suppliers
Cable/cable 2 #20 Pins Switchcraft/conxall
10J4753
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10J4753 |
|
Product Name
|
Cable/cable 2 #20 Pins Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details