Switchcraft, Inc. 1/4" Stereo Long Frame Extension Jack Female With Screw Terminals; No. Of Contacts Switchcraft/conxall 820Z

Description
1/4" Stereo Long Frame Extension Jack Female with Screw Terminals; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: No
Description
1/4" Stereo Long Frame Extension Jack Female with Screw Terminals; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
1/4
Chicago, IL, United States
1/4" Stereo Long Frame Extension Jack Female With Screw Terminals; No. Of Contacts Switchcraft/conxall
31AC4860
1/4" Stereo Long Frame Extension Jack Female With Screw Terminals; No. Of Contacts Switchcraft/conxall 31AC4860
1/4" Stereo Long Frame Extension Jack Female with Screw Terminals; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: No

1/4" Stereo Long Frame Extension Jack Female with Screw Terminals; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AC4860
Product Name 1/4" Stereo Long Frame Extension Jack Female With Screw Terminals; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contacts - 1317G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers