Switchcraft, Inc. 1/4" Female Cable Mount Jack 80

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Female Cable Mount Jack
80
1/4" Female Cable Mount Jack 80
2-Conductor, Black handle; screw terminals Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

2-Conductor, Black handle; screw terminals
Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

Supplier's Site
Singapore, Singapore
Electronic Connector
434-80
Electronic Connector 434-80
Conn Phono Jack F 2 POS Screw ST Cable Mount 2 Terminal 1 Port Product overview: 80 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-80 can be used for catalog matching and distributor lookup.

Conn Phono Jack F 2 POS Screw ST Cable Mount 2 Terminal 1 Port Product overview: 80 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Connectors - SC1036-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1036-ND
Audio Connectors SC1036-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Screw"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Screw"

Buy Now Datasheet
Jack, Phone; Panel; 2; Nickel Plated Copper Alloy - 70214527 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel; 2; Nickel Plated Copper Alloy
70214527
Jack, Phone; Panel; 2; Nickel Plated Copper Alloy 70214527
Mounting Type Panel, Body Nickel Plated Copper Alloy, Phone Jack Standard 0.25" (6.35 mm) extension phone jacks. Size: 0.688" (17.48 mm) O.D.; 2.156" (54.76 mm) lg. Types 121 and 131. 0.5" (12.7 mm) O.D.; 2.5" (63.5 mm) lg. Shielded handles are brass, bright nickel plated. Black handles are plastic.

Mounting Type Panel, Body Nickel Plated Copper Alloy, Phone Jack
Standard 0.25" (6.35 mm) extension phone jacks. Size: 0.688" (17.48 mm) O.D.; 2.156" (54.76 mm) lg. Types 121 and 131. 0.5" (12.7 mm) O.D.; 2.5" (63.5 mm) lg. Shielded handles are brass, bright nickel plated. Black handles are plastic.

Supplier's Site
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 39F670 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
39F670
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 39F670
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 80 80 434-80 SC1036-ND 70214527 39F670
Product Name 1/4" Female Cable Mount Jack Electronic Connector Audio Connectors Jack, Phone; Panel; 2; Nickel Plated Copper Alloy Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Audio Connectors - 486-6563-ND - DigiKey
Specs
Connector Type Audio / Video; Phone Jack / Plug
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details