Switchcraft, Inc. Sealed Power Plugs 767KS15

Description
Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.150"-0.175"(3.8-4. 4mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet
Description
Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.150"-0.175"(3.8-4. 4mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Power Plugs - 767KS15 - Conxall Corporation
Villa Park, IL, USA
Sealed Power Plugs
767KS15
Sealed Power Plugs 767KS15
Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.150"-0.175"(3.8-4. 4mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.150"-0.175"(3.8-4.4mm)
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Supplier's Site
Power Connectors - SC1388-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1388-ND
Power Connectors SC1388-ND
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
767KS15
DC Power Connectors 767KS15
2.1MM PWR PLUG SLD .15, RoHS

2.1MM PWR PLUG SLD .15, RoHS

Buy Now
Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia; Gender Switchcraft/conxall - 25R4051 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia; Gender Switchcraft/conxall
25R4051
Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia; Gender Switchcraft/conxall 25R4051
SEALED POWER PLG, 5A, 30VDC, 2.1MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Voltage Rating:30V RoHS Compliant: Yes

SEALED POWER PLG, 5A, 30VDC, 2.1MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 767KS15 SC1388-ND 767KS15 25R4051
Product Name Sealed Power Plugs Power Connectors DC Power Connectors Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details