Switchcraft, Inc. Sealed Power Plugs 767KS12

Description
Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.125"-0.150"(3.2-3. 8mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet
Description
Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.125"-0.150"(3.2-3. 8mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Power Plugs - 767KS12 - Conxall Corporation
Villa Park, IL, USA
Sealed Power Plugs
767KS12
Sealed Power Plugs 767KS12
Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.125"-0.150"(3.2-3. 8mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.125"-0.150"(3.2-3.8mm)
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Supplier's Site
Power Connectors - SC1387-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1387-ND
Power Connectors SC1387-ND
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
767KS12
DC Power Connectors 767KS12
2.1MM PWR PLUG SLD .12, RoHS

2.1MM PWR PLUG SLD .12, RoHS

Buy Now
Power Plug, 2.1Mm Pin, 3.2-3.8Mm O.d; Gender Switchcraft/conxall - 46Y2834 - Newark, An Avnet Company
Chicago, IL, United States
Power Plug, 2.1Mm Pin, 3.2-3.8Mm O.d; Gender Switchcraft/conxall
46Y2834
Power Plug, 2.1Mm Pin, 3.2-3.8Mm O.d; Gender Switchcraft/conxall 46Y2834
POWER PLUG, 2.1MM PIN, 3.2-3.8MM O.D; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; RoHS Compliant: Yes

POWER PLUG, 2.1MM PIN, 3.2-3.8MM O.D; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia; Gender Switchcraft/conxall - 81R1013 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia; Gender Switchcraft/conxall
81R1013
Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia; Gender Switchcraft/conxall 81R1013
SEALED POWER PLG, 5A, 30VDC, 2.1MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Voltage Rating:30V RoHS Compliant: Yes

SEALED POWER PLG, 5A, 30VDC, 2.1MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
CONN PWR PLUG 2.1X5.5MM SOLDER - 787-767KS12 - Utmel Electronic Limited
Hong Kong, China
CONN PWR PLUG 2.1X5.5MM SOLDER
787-767KS12
CONN PWR PLUG 2.1X5.5MM SOLDER 787-767KS12
CONN PWR PLUG 2.1X5.5MM SOLDER

CONN PWR PLUG 2.1X5.5MM SOLDER

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 767KS12 SC1387-ND 767KS12 46Y2834 81R1013 787-767KS12
Product Name Sealed Power Plugs Power Connectors DC Power Connectors Power Plug, 2.1Mm Pin, 3.2-3.8Mm O.d; Gender Switchcraft/conxall Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia; Gender Switchcraft/conxall CONN PWR PLUG 2.1X5.5MM SOLDER
Gender Male / Plug Female / Jack Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Cable Mount Cable, Free Hanging
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data