Switchcraft, Inc. DC Power Connectors 765KH

Description
2.5MM X.374 HT PWR PLUG, RoHS
Request a Quote Datasheet
Description
2.5MM X.374 HT PWR PLUG, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
765KH
DC Power Connectors 765KH
2.5MM X.374 HT PWR PLUG, RoHS

2.5MM X.374 HT PWR PLUG, RoHS

Buy Now
Power Connectors - 137-765KH-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-765KH-ND
Power Connectors 137-765KH-ND
"DC POWER PLUG, 0.100"" (2.5MM) ID"

"DC POWER PLUG, 0.100"" (2.5MM) ID"

Buy Now Datasheet
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall - 26AC9098 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
26AC9098
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall 26AC9098
DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 765KH 137-765KH-ND 26AC9098
Product Name DC Power Connectors Power Connectors Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details