Switchcraft, Inc. Standard DC Power Plugs 765K

Description
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.7" (43.18mm) overall length, black insulator tip, red handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet
Description
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.7" (43.18mm) overall length, black insulator tip, red handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard DC Power Plugs - 765K - Conxall Corporation
Villa Park, IL, USA
Standard DC Power Plugs
765K
Standard DC Power Plugs 765K
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.7" (43.18mm) overall length, black insulator tip, red handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.7" (43.18mm) overall length, black insulator tip, red handle, locking
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

Supplier's Site
Singapore, Singapore
Electronic Connector
301-765K
Electronic Connector 301-765K
DC Power Connectors DC PWR PLG 0.100 1.7L, RED HAND. LCK Product overview: 765K from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-765K can be used for catalog matching and distributor lookup.

DC Power Connectors DC PWR PLG 0.100 1.7L, RED HAND. LCK Product overview: 765K from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-765K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Barrel - Power Connectors - 1118843-765K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1118843-765K
Connectors, Interconnects - Barrel - Power Connectors 1118843-765K
Win Source Part Number: 1118843-765K Category: Connectors, Interconnects>Barrel - Power Connectors Features: Thread Lock Connector Type: Plug Termination: Solder Eyelet(s) Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Body Material: Brass Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 2 pcs - 1 Connector, 1 Handle Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.083" (2.10mm ID), 0.217" (5.50mm OD) Insulation Color: Red Mounting Type: Free Hanging (In-Line) Body Color: Silver, Red ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: 765K-ND,SC1909

Win Source Part Number: 1118843-765K
Category: Connectors, Interconnects>Barrel - Power Connectors
Features: Thread Lock
Connector Type: Plug
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 2 pcs - 1 Connector, 1 Handle
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter: 0.083" (2.10mm ID), 0.217" (5.50mm OD)
Insulation Color: Red
Mounting Type: Free Hanging (In-Line)
Body Color: Silver, Red
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: 765K-ND,SC1909

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
765K
Power Connectors 765K
2.5MM X.374 POWER PLUG, RoHS

2.5MM X.374 POWER PLUG, RoHS

Buy Now
Power Connectors - SC1909-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1909-ND
Power Connectors SC1909-ND
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Locking Barrel Power Connector, Plug; Gender Switchcraft/conxall - 52F664 - Newark, An Avnet Company
Chicago, IL, United States
Locking Barrel Power Connector, Plug; Gender Switchcraft/conxall
52F664
Locking Barrel Power Connector, Plug; Gender Switchcraft/conxall 52F664
LOCKING BARREL POWER CONNECTOR, PLUG; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

LOCKING BARREL POWER CONNECTOR, PLUG; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
MINATURE POWER PLUG;2 CONDUCTORS;RED HANDL;SOLDER LUGS - 70214510 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINATURE POWER PLUG;2 CONDUCTORS;RED HANDL;SOLDER LUGS
70214510
MINATURE POWER PLUG;2 CONDUCTORS;RED HANDL;SOLDER LUGS 70214510
Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow pin conductor with a center hole of 0.100" (2.54 mm) I.D.

Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow pin conductor with a center hole of 0.100" (2.54 mm) I.D.

Supplier's Site

Technical Specifications

  Conxall Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 765K 301-765K 1118843-765K 765K SC1909-ND 52F664 70214510
Product Name Standard DC Power Plugs Electronic Connector Connectors, Interconnects - Barrel - Power Connectors Power Connectors Power Connectors Locking Barrel Power Connector, Plug; Gender Switchcraft/conxall MINATURE POWER PLUG;2 CONDUCTORS;RED HANDL;SOLDER LUGS
Gender Male / Plug Female / Jack Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products