DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, red handle
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow pin conductor with a center hole of 0.100" (2.54 mm) I.D.
| Conxall Corporation | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 765 | 765 | SC1539-ND | 37F2996 | 70214509 |
| Product Name | Standard DC Power Plugs | Power Connectors | Power Connectors | Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall | MINATURE POWER PLUG;2 CONDUCTORS;RED HANDL;SOLDER LUGS |
| Gender | Male / Plug | Female / Jack | Male / Plug |