Switchcraft, Inc. Power Connectors 762KZ

Description
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 137-762KZ-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-762KZ-ND
Power Connectors 137-762KZ-ND
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
Pin & Socket Connectors
762KZ
Pin & Socket Connectors 762KZ
2.1mm Center Pin, Short Barrel, Locking

2.1mm Center Pin, Short Barrel, Locking

Buy Now
Dc Power Connector, Plug, 2.1Mm, 5A; Gender Switchcraft/conxall - 80AH1411 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 2.1Mm, 5A; Gender Switchcraft/conxall
80AH1411
Dc Power Connector, Plug, 2.1Mm, 5A; Gender Switchcraft/conxall 80AH1411
DC POWER CONNECTOR, PLUG, 2.1MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 2.1MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-762KZ-ND 762KZ 80AH1411
Product Name Power Connectors Pin & Socket Connectors Dc Power Connector, Plug, 2.1Mm, 5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - K230C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Banana Plug to 0.060″ Pin Socket, Adapter - 8011 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details