Switchcraft, Inc. Miniature DC Power Plugs 762K

Description
2.1mm (0.084") DC Power Plug, 1.7" overall length, locking, black handle Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration
Request a Quote Datasheet
Description
2.1mm (0.084") DC Power Plug, 1.7" overall length, locking, black handle Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature DC Power Plugs - 762K - Conxall Corporation
Villa Park, IL, USA
Miniature DC Power Plugs
762K
Miniature DC Power Plugs 762K
2.1mm (0.084") DC Power Plug, 1.7" overall length, locking, black handle Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration

2.1mm (0.084") DC Power Plug, 1.7" overall length, locking, black handle
Part of Switchcraft’s 2-Conductor Power Plug Family. Industry standard 2.1mm configuration

Supplier's Site
Power Connectors - 762KSW-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
762KSW-ND
Power Connectors 762KSW-ND
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
762K
Power Connectors 762K
2.1MM X.374 POWER PLUG, RoHS

2.1MM X.374 POWER PLUG, RoHS

Buy Now
Dc Power Plug Connector, 5A, Cable; Gender Switchcraft/conxall - 72R7153 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug Connector, 5A, Cable; Gender Switchcraft/conxall
72R7153
Dc Power Plug Connector, 5A, Cable; Gender Switchcraft/conxall 72R7153
DC POWER PLUG CONNECTOR, 5A, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG CONNECTOR, 5A, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 762K 762KSW-ND 762K 72R7153
Product Name Miniature DC Power Plugs Power Connectors Power Connectors Dc Power Plug Connector, 5A, Cable; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data