Switchcraft, Inc. DC Power Connectors 761KSH17

Description
2.5MM HT PWR PLUG SLD .17,RoHS
Request a Quote
Description
2.5MM HT PWR PLUG SLD .17,RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Power Connectors - 761KSH17 - Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Power Connectors
761KSH17
DC Power Connectors 761KSH17
2.5MM HT PWR PLUG SLD .17,RoHS

2.5MM HT PWR PLUG SLD .17,RoHS

Buy Now
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall - 26AC9096 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
26AC9096
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall 26AC9096
DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 761KSH17 26AC9096
Product Name DC Power Connectors Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 120 Housings Red - 1321G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details