Switchcraft, Inc. Sealed Power Plugs 761KS15

Description
Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.150"-0.175"(3.8-4. 4mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet
Description
Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.150"-0.175"(3.8-4. 4mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Power Plugs - 761KS15 - Conxall Corporation
Villa Park, IL, USA
Sealed Power Plugs
761KS15
Sealed Power Plugs 761KS15
Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.150"-0.175"(3.8-4. 4mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.150"-0.175"(3.8-4.4mm)
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Supplier's Site
Swedesboro, NJ, United States
DC Power Connectors
761KS15
DC Power Connectors 761KS15
2.5MM PWR PLUG SLD .15, RoHS

2.5MM PWR PLUG SLD .15, RoHS

Buy Now
Power Connectors - SC1382-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1382-ND
Power Connectors SC1382-ND
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Conn Power PL 1 POS Solder/Crimp ST Cable Mount 1 Terminal 1 Port - 787-761KS15 - Utmel Electronic Limited
Hong Kong, China
Conn Power PL 1 POS Solder/Crimp ST Cable Mount 1 Terminal 1 Port
787-761KS15
Conn Power PL 1 POS Solder/Crimp ST Cable Mount 1 Terminal 1 Port 787-761KS15
Conn Power PL 1 POS Solder/Crimp ST Cable Mount 1 Terminal 1 Port

Conn Power PL 1 POS Solder/Crimp ST Cable Mount 1 Terminal 1 Port

Supplier's Site
Sealed Power Plg, 5A, 30Vdc, 2.5Mm Pin Dia; Gender Switchcraft/conxall - 25R0307 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Power Plg, 5A, 30Vdc, 2.5Mm Pin Dia; Gender Switchcraft/conxall
25R0307
Sealed Power Plg, 5A, 30Vdc, 2.5Mm Pin Dia; Gender Switchcraft/conxall 25R0307
SEALED POWER PLG, 5A, 30VDC, 2.5MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Voltage Rating:30V RoHS Compliant: Yes

SEALED POWER PLG, 5A, 30VDC, 2.5MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 761KS15 761KS15 SC1382-ND 787-761KS15 25R0307
Product Name Sealed Power Plugs DC Power Connectors Power Connectors Conn Power PL 1 POS Solder/Crimp ST Cable Mount 1 Terminal 1 Port Sealed Power Plg, 5A, 30Vdc, 2.5Mm Pin Dia; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack Male / Plug
Mounting Free Hanging (In-Line) Cable, Free Hanging Cable Mount
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products