Switchcraft, Inc. Sealed Power Plugs 761KS12

Description
Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.125"-0.150"(3.2-3. 8mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet
Description
Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.125"-0.150"(3.2-3. 8mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Power Plugs - 761KS12 - Conxall Corporation
Villa Park, IL, USA
Sealed Power Plugs
761KS12
Sealed Power Plugs 761KS12
Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.125"-0.150"(3.2-3. 8mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.125"-0.150"(3.2-3.8mm)
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power plugs, please also see Sealed Power Jacks for the mating product

Supplier's Site
Power Connectors - SC1381-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1381-ND
Power Connectors SC1381-ND
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
761KS12
DC Power Connectors 761KS12
2.5MM PWR PLUG SLD .12, RoHS

2.5MM PWR PLUG SLD .12, RoHS

Buy Now
Connector, Sealed Dc Power, Plug, 5A; Gender Switchcraft/conxall - 81R1010 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sealed Dc Power, Plug, 5A; Gender Switchcraft/conxall
81R1010
Connector, Sealed Dc Power, Plug, 5A; Gender Switchcraft/conxall 81R1010
CONNECTOR, SEALED DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

CONNECTOR, SEALED DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Plug, 2.5Mm Pin, 3.2-3.8Mm Od Cabl; Gender Switchcraft/conxall - 99Y9907 - Newark, An Avnet Company
Chicago, IL, United States
Power Plug, 2.5Mm Pin, 3.2-3.8Mm Od Cabl; Gender Switchcraft/conxall
99Y9907
Power Plug, 2.5Mm Pin, 3.2-3.8Mm Od Cabl; Gender Switchcraft/conxall 99Y9907
POWER PLUG, 2.5MM PIN, 3.2-3.8MM OD CABL; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer RoHS Compliant: Yes

POWER PLUG, 2.5MM PIN, 3.2-3.8MM OD CABL; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 761KS12 SC1381-ND 761KS12 81R1010
Product Name Sealed Power Plugs Power Connectors DC Power Connectors Connector, Sealed Dc Power, Plug, 5A; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data