Switchcraft, Inc. DC Power Connectors 761KH

Description
2.5MM X.474 HT PWR PLUG, RoHS
Request a Quote Datasheet
Description
2.5MM X.474 HT PWR PLUG, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
761KH
DC Power Connectors 761KH
2.5MM X.474 HT PWR PLUG, RoHS

2.5MM X.474 HT PWR PLUG, RoHS

Buy Now
Power Connectors - SC2644-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2644-ND
Power Connectors SC2644-ND
Power Barrel Connector

Power Barrel Connector

Buy Now Datasheet
Barrel - Barrel - Power Connectors - 761KH - 908374-761KH - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - 761KH
908374-761KH
Barrel - Barrel - Power Connectors - 761KH 908374-761KH
Manufacturer: Switchcraft Inc. Win Source Part Number: 908374-761KH Features: Power Barrel Connector Family Name: 761K Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000

Manufacturer: Switchcraft Inc.
Win Source Part Number: 908374-761KH
Features: Power Barrel Connector
Family Name: 761K
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
301-761KH
Electronic Connector 301-761KH
DC Power Connectors HI TEMP 2.5MM LONG L Product overview: 761KH from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-761KH can be used for catalog matching and distributor lookup.

DC Power Connectors HI TEMP 2.5MM LONG L Product overview: 761KH from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-761KH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall - 26AC9093 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
26AC9093
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall 26AC9093
DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Connectors - 761KH - ODG (Origin Data Global)
Shenzhen, China
Power Connectors
761KH
Power Connectors 761KH
PLUG, 2.5MM ID, LONG BARREL, LOC

PLUG, 2.5MM ID, LONG BARREL, LOC

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 761KH SC2644-ND 908374-761KH 301-761KH 26AC9093 761KH
Product Name DC Power Connectors Power Connectors Barrel - Barrel - Power Connectors - 761KH Electronic Connector Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall Power Connectors
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers