Switchcraft, Inc. Standard DC Power Plugs 761K

Description
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, black handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet
Description
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, black handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard DC Power Plugs - 761K - Conxall Corporation
Villa Park, IL, USA
Standard DC Power Plugs
761K
Standard DC Power Plugs 761K
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, black handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, black handle, locking
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

Supplier's Site
Singapore, Singapore
5A Electronic Connector
301-761K
5A Electronic Connector 301-761K
Power Connector, 2 Pos, Male, Straight, Cable Mount, 5A Product overview: 761K from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-761K can be used for catalog matching and distributor lookup.

Power Connector, 2 Pos, Male, Straight, Cable Mount, 5A Product overview: 761K from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-761K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - SC1148-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1148-ND
Power Connectors SC1148-ND
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
761K
Power Connectors 761K
2.5MM X.474 POWER PLUG, RoHS

2.5MM X.474 POWER PLUG, RoHS

Buy Now
MINATURE POWER PLUG;2 CONDUCTORS; - 70214511 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINATURE POWER PLUG;2 CONDUCTORS;
70214511
MINATURE POWER PLUG;2 CONDUCTORS; 70214511
Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow pin conductor with a center hole of 0.100" (2.54 mm) I.D.

Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow pin conductor with a center hole of 0.100" (2.54 mm) I.D.

Supplier's Site
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall - 96F9612 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall
96F9612
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall 96F9612
CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 761K 301-761K SC1148-ND 761K 70214511 96F9612
Product Name Standard DC Power Plugs 5A Electronic Connector Power Connectors Power Connectors MINATURE POWER PLUG;2 CONDUCTORS; Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers