Switchcraft, Inc. Power Connectors 760KH

Description
Power Barrel Connector
Request a Quote Datasheet
Description
Power Barrel Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - SC2643-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2643-ND
Power Connectors SC2643-ND
Power Barrel Connector

Power Barrel Connector

Buy Now Datasheet
Barrel - Barrel - Power Connectors - 760KH - 793956-760KH - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - 760KH
793956-760KH
Barrel - Barrel - Power Connectors - 760KH 793956-760KH
Manufacturer: Switchcraft Inc. Win Source Part Number: 793956-760KH Family Name: 760KH Categories: Connectors, Interconnects Introduction Date: April 25, 2017 Country of Origin: United States of America Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Switchcraft Inc.
Win Source Part Number: 793956-760KH
Family Name: 760KH
Categories: Connectors, Interconnects
Introduction Date: April 25, 2017
Country of Origin: United States of America
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
760KH
DC Power Connectors 760KH
2.5MM X.374 HT PWR PLUG, RoHS

2.5MM X.374 HT PWR PLUG, RoHS

Buy Now
Singapore, Singapore
Electronic Connector
301-760KH
Electronic Connector 301-760KH
DC Power Connectors HI TEMP 2.5MM LOCK P Product overview: 760KH from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-760KH can be used for catalog matching and distributor lookup.

DC Power Connectors HI TEMP 2.5MM LOCK P Product overview: 760KH from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-760KH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall - 26AC9092 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
26AC9092
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall 26AC9092
DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2643-ND 793956-760KH 760KH 301-760KH 26AC9092
Product Name Power Connectors Barrel - Barrel - Power Connectors - 760KH DC Power Connectors Electronic Connector Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details