Switchcraft, Inc. Standard DC Power Plugs 760K

Description
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.7" (43.18mm) overall length, black insulator tip, black handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet
Description
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.7" (43.18mm) overall length, black insulator tip, black handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard DC Power Plugs - 760K - Conxall Corporation
Villa Park, IL, USA
Standard DC Power Plugs
760K
Standard DC Power Plugs 760K
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.7" (43.18mm) overall length, black insulator tip, black handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.7" (43.18mm) overall length, black insulator tip, black handle, locking
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

Supplier's Site
Connectors Power, DC Plugs & Jacks (Barrel Type) - 760K - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, DC Plugs & Jacks (Barrel Type)
760K
Connectors Power, DC Plugs & Jacks (Barrel Type) 760K
LOCKING POWER PLUG

LOCKING POWER PLUG

Buy Now
Power Connectors - SC1149-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1149-ND
Power Connectors SC1149-ND
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
760K
Power Connectors 760K
2.5MM X.374 POWER PLUG, RoHS

2.5MM X.374 POWER PLUG, RoHS

Buy Now
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall - 96F9610 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall
96F9610
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall 96F9610
CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Jack Plug, 5A Dc; Gender Switchcraft/conxall - 95W9658 - Newark, An Avnet Company
Chicago, IL, United States
Jack Plug, 5A Dc; Gender Switchcraft/conxall
95W9658
Jack Plug, 5A Dc; Gender Switchcraft/conxall 95W9658
JACK PLUG, 5A DC; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; RoHS Compliant: Yes

JACK PLUG, 5A DC; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; RoHS Compliant: Yes

Supplier's Site
MINATURE POWER PLUG;2 CONDUCTORS;BLK HANDL;SOLDER LUGS - 70214508 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINATURE POWER PLUG;2 CONDUCTORS;BLK HANDL;SOLDER LUGS
70214508
MINATURE POWER PLUG;2 CONDUCTORS;BLK HANDL;SOLDER LUGS 70214508
Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow pin conductor with a center hole of 0.100" (2.54 mm) I.D.

Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow pin conductor with a center hole of 0.100" (2.54 mm) I.D.

Supplier's Site

Technical Specifications

  Conxall Corporation Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760K 760K SC1149-ND 760K 96F9610 70214508
Product Name Standard DC Power Plugs Connectors Power, DC Plugs & Jacks (Barrel Type) Power Connectors Power Connectors Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall MINATURE POWER PLUG;2 CONDUCTORS;BLK HANDL;SOLDER LUGS
Gender Male / Plug Male / Plug Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products