Switchcraft, Inc. AC Power Plugs & Receptacles 760BK

Description
2.5MM X.374 POWER PLUG, RoHS
Request a Quote Datasheet
Description
2.5MM X.374 POWER PLUG, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
760BK
AC Power Plugs & Receptacles 760BK
2.5MM X.374 POWER PLUG, RoHS

2.5MM X.374 POWER PLUG, RoHS

Buy Now
Power Connectors - SC1827-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1827-ND
Power Connectors SC1827-ND
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Locking power plug, black - 70214305 - Allied Electronics, Inc.
Fort Worth, TX, USA
Locking power plug, black
70214305
Locking power plug, black 70214305
Locking power plug, black

Locking power plug, black

Supplier's Site
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall - 03M4301 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall
03M4301
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall 03M4301
CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760BK SC1827-ND 70214305 03M4301
Product Name AC Power Plugs & Receptacles Power Connectors Locking power plug, black Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall
Gender Male / Plug; Female / Jack Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data