Switchcraft, Inc. Standard DC Power Plugs 760

Description
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet
Description
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard DC Power Plugs - 760 - Conxall Corporation
Villa Park, IL, USA
Standard DC Power Plugs
760
Standard DC Power Plugs 760
DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, black handle
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

Supplier's Site
Power Connectors - SC1051-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1051-ND
Power Connectors SC1051-ND
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Power Connectors - 760 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
760
Power Connectors 760
2.5MM X.374 POWER PLUG, RoHS

2.5MM X.374 POWER PLUG, RoHS

Buy Now
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall - 37F2995 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall
37F2995
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall 37F2995
CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
MINATURE POWER PLUG;2 CONDUCTORS;BLK HANDL;SOLDER LUGS - 70214507 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINATURE POWER PLUG;2 CONDUCTORS;BLK HANDL;SOLDER LUGS
70214507
MINATURE POWER PLUG;2 CONDUCTORS;BLK HANDL;SOLDER LUGS 70214507
Miniature Power Plug Mates with sockets used on transistorized portable radios. tape records, appliances with AC adapters, and/or battery chargers. Black ring at tip insulates and recesses a hollow pin conductor. 2-conductor power jacks. Molded plastic handles in black. Sleeve terminal serves as cord clamp Solder Lugs Switchcraft Mating Jack - 712A, RAPC712, RASH712, RASM712, PC712A, RA712A

Miniature Power Plug
Mates with sockets used on transistorized portable radios. tape records, appliances with AC adapters, and/or battery chargers. Black ring at tip insulates and recesses a hollow pin conductor.

  • 2-conductor power jacks.
  • Molded plastic handles in black.
  • Sleeve terminal serves as cord clamp
  • Solder Lugs
  • Switchcraft Mating Jack - 712A, RAPC712, RASH712, RASM712, PC712A, RA712A
Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760 SC1051-ND 760 37F2995 70214507
Product Name Standard DC Power Plugs Power Connectors Power Connectors Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall MINATURE POWER PLUG;2 CONDUCTORS;BLK HANDL;SOLDER LUGS
Gender Male / Plug Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data