Switchcraft, Inc. .141" Tini Plug 755

Description
.141" TINI Plug, Solder lug & Cable clamp terminals, red handle Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. Mate with Switchcraft Tini-Jax series of miniature phone jacks.
Request a Quote Datasheet
Description
.141" TINI Plug, Solder lug & Cable clamp terminals, red handle Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. Mate with Switchcraft Tini-Jax series of miniature phone jacks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.141
Villa Park, IL, USA
.141" Tini Plug
755
.141" Tini Plug 755
.141" TINI Plug, Solder lug & Cable clamp terminals, red handle Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. Mate with Switchcraft Tini-Jax series of miniature phone jacks.

.141" TINI Plug, Solder lug & Cable clamp terminals, red handle
Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. Mate with Switchcraft Tini-Jax series of miniature phone jacks.

Supplier's Site
Singapore, Singapore
Electronic Connector
434-755
Electronic Connector 434-755
Audio/RCA Connector, 2 Pole(s), Solder Lug Terminal, Plug, ROHS COMPLIANT Product overview: 755 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-755 can be used for catalog matching and distributor lookup.

Audio/RCA Connector, 2 Pole(s), Solder Lug Terminal, Plug, ROHS COMPLIANT Product overview: 755 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-755 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
755
Audio & Video Connectors 755
TINI PLUG, RoHS

TINI PLUG, RoHS

Buy Now
Audio Connectors - SC1056-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1056-ND
Audio Connectors SC1056-ND
"3.55mm (0.14"", Tini Plug) Phone Plug Mono Connector Solder"

"3.55mm (0.14"", Tini Plug) Phone Plug Mono Connector Solder"

Buy Now Datasheet
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 39F747 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
39F747
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 39F747
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.58mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.58mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 755 434-755 755 SC1056-ND 39F747
Product Name .141" Tini Plug Electronic Connector Audio & Video Connectors Audio Connectors Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Socket, solder terminal, screened, 2-pole, Audio Plug/Sockets, 6.3 mm - 4833.2200 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details