Switchcraft, Inc. .141" Tini Plug 750

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
.141
Villa Park, IL, USA
.141" Tini Plug
750
.141" Tini Plug 750
.141" TINI Plug, Solder lug & Cable clamp terminals, black handle Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. Mate with Switchcraft Tini-Jax series of miniature phone jacks.

.141" TINI Plug, Solder lug & Cable clamp terminals, black handle
Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. Mate with Switchcraft Tini-Jax series of miniature phone jacks.

Supplier's Site
Audio Connectors - SC1055-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1055-ND
Audio Connectors SC1055-ND
"3.55mm (0.14"", Tini Plug) Phone Plug Mono Connector Solder"

"3.55mm (0.14"", Tini Plug) Phone Plug Mono Connector Solder"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
750
Audio & Video Connectors 750
TINI PLUG, RoHS

TINI PLUG, RoHS

Buy Now
Plug, Phone; 2 (1.141 in.); Solder Lug and Cable Clamp; 0.188; Copper Alloy - 70214505 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; 2 (1.141 in.); Solder Lug and Cable Clamp; 0.188; Copper Alloy
70214505
Plug, Phone; 2 (1.141 in.); Solder Lug and Cable Clamp; 0.188; Copper Alloy 70214505
2 Conductor Screw⁄Solder Lug Termination, Miniature Phone Plugs For use with Tini-Jax jacks. 1⁄3 size of standard phone plugs. Overall Length: 1.609" (40.87 mm). Handles: plastic or nickel-plated brass. Max. Cable Diameter: 0.218" (5.54 mm).

2 Conductor Screw⁄Solder Lug Termination, Miniature Phone Plugs
For use with Tini-Jax jacks. 1⁄3 size of standard phone plugs. Overall Length: 1.609" (40.87 mm). Handles: plastic or nickel-plated brass. Max. Cable Diameter: 0.218" (5.54 mm).

Supplier's Site
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 39F746 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
39F746
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 39F746
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 750 750 SC1055-ND 750 70214505 39F746
Product Name .141" Tini Plug Audio Connectors Audio & Video Connectors Plug, Phone; 2 (1.141 in.); Solder Lug and Cable Clamp; 0.188; Copper Alloy Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details