Switchcraft, Inc. .141" Tini Plug 740

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
.141
Villa Park, IL, USA
.141" Tini Plug
740
.141" Tini Plug 740
.141" TINI Plug, Screw terminals, black handle Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. Mate with Switchcraft Tini-Jax series of miniature phone jacks.

.141" TINI Plug, Screw terminals, black handle
Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. Mate with Switchcraft Tini-Jax series of miniature phone jacks.

Supplier's Site
Audio Connectors - SC1053-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1053-ND
Audio Connectors SC1053-ND
"3.55mm (0.14"", Tini Plug) Phone Plug Mono Connector Screw"

"3.55mm (0.14"", Tini Plug) Phone Plug Mono Connector Screw"

Buy Now Datasheet
CONN PLUG MONO 3.55MM 2COND - 787-740 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG MONO 3.55MM 2COND
787-740
CONN PLUG MONO 3.55MM 2COND 787-740
CONN PLUG MONO 3.55MM 2COND

CONN PLUG MONO 3.55MM 2COND

Supplier's Site
Plug, Phone; 2 (1.141 in.); Screw; 0.188; Copper Alloy; Nickel-Plated; 3.75 in. - 70214541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; 2 (1.141 in.); Screw; 0.188; Copper Alloy; Nickel-Plated; 3.75 in.
70214541
Plug, Phone; 2 (1.141 in.); Screw; 0.188; Copper Alloy; Nickel-Plated; 3.75 in. 70214541
2 Conductor Screw⁄Solder Lug Termination, Miniature Phone Plugs For use with Tini-Jax jacks. 1⁄3 size of standard phone plugs. Overall Length: 1.609" (40.87 mm). Handles: plastic or nickel-plated brass. Max. Cable Diameter: 0.218" (5.54 mm).

2 Conductor Screw⁄Solder Lug Termination, Miniature Phone Plugs
For use with Tini-Jax jacks. 1⁄3 size of standard phone plugs. Overall Length: 1.609" (40.87 mm). Handles: plastic or nickel-plated brass. Max. Cable Diameter: 0.218" (5.54 mm).

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 740 740 SC1053-ND 787-740 70214541
Product Name .141" Tini Plug Audio Connectors CONN PLUG MONO 3.55MM 2COND Plug, Phone; 2 (1.141 in.); Screw; 0.188; Copper Alloy; Nickel-Plated; 3.75 in.
Connector Type Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data