Switchcraft, Inc. Circular Connector Assemblies 7382-2SG-300

Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2131-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2131-ND
Circular Connector Assemblies SC2131-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall - 94F7025 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
94F7025
Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall 94F7025
INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 2POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2131-ND 94F7025
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 2Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products