PC TAIL CONNECTOR
4 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONN, RCPT, 4POS, SOLDER, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7381-4SG-300 | SC1490-ND | 10J4614 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Assemblies | Circular Conn, Rcpt, 4Pos, Solder, Panel; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 600 volts |