Switchcraft, Inc. Circular Connector Assemblies 7380-2SG-300

Description
2 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3170-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3170-ND
Circular Connector Assemblies SC3170-ND
2 Position Circular Connector Receptacle, Female Sockets Crimp

2 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Receptacle Size 16, 2 Position Cable; Product Range Switchcraft/conxall - 23C9638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 2 Position Cable; Product Range Switchcraft/conxall
23C9638
Circular Connector Receptacle Size 16, 2 Position Cable; Product Range Switchcraft/conxall 23C9638
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 2 POSITION CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 2 POSITION CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC3170-ND 23C9638
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 16, 2 Position Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data