Power Barrel Connector Jack Panel Mount
DC POWER JACK, 5A, 12VDC, PANEL; Gender:Jack; Current Rating:5A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732A | SC1826-ND | 40C1491 |
| Product Name | Power Connectors | Power Connectors | Dc Power Jack, 5A, 12Vdc, Panel; Gender Switchcraft/conxall |
| Gender | Male / Plug | Female / Jack |