Switchcraft, Inc. Circular Connector Assemblies 7282-8PG-300

Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1876-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1876-ND
Circular Connector Assemblies SC1876-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - 7282-8PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PANEL PLUG 8 #20 SOLDER

PANEL PLUG 8 #20 SOLDER

Buy Now
Circular Connector Plug, Size 20, 8 Position, Panel; Product Range Switchcraft/conxall - 19C0726 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 8 Position, Panel; Product Range Switchcraft/conxall
19C0726
Circular Connector Plug, Size 20, 8 Position, Panel; Product Range Switchcraft/conxall 19C0726
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1876-ND 7282-8PG-300 19C0726
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 8 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110788 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details