Switchcraft, Inc. Circular Connector Assemblies 7282-7PG-300

Description
PANEL PLUG/#20 SOLDER
Request a Quote Datasheet
Description
PANEL PLUG/#20 SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PANEL PLUG/#20 SOLDER

PANEL PLUG/#20 SOLDER

Buy Now
Circular Connector Assemblies - 7282-7PG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
7282-7PG-300-ND
Circular Connector Assemblies 7282-7PG-300-ND
7 Position Circular Connector Receptacle, Male Pins Solder Cup

7 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 20, 7 Position, Panel; Product Range Switchcraft/conxall - 92B6932 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 7 Position, Panel; Product Range Switchcraft/conxall
92B6932
Circular Connector Plug, Size 20, 7 Position, Panel; Product Range Switchcraft/conxall 92B6932
CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7282-7PG-300 7282-7PG-300-ND 92B6932
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 7 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers