Switchcraft, Inc. Circular Connector Assemblies 7282-3PG-300

Description
PANEL PLUG/#20 SOLDER
Request a Quote Datasheet
Description
PANEL PLUG/#20 SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PANEL PLUG/#20 SOLDER

PANEL PLUG/#20 SOLDER

Buy Now
Circular Connector Assemblies - SC1274-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1274-ND
Circular Connector Assemblies SC1274-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector; #20; Solder Cup; 3; Pin; Gold over Nickel 600 V - 70025440 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; #20; Solder Cup; 3; Pin; Gold over Nickel 600 V
70025440
Connector; #20; Solder Cup; 3; Pin; Gold over Nickel 600 V 70025440
MICRO-CON-X® Field Installable Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts With Hex Nut and Gasket

MICRO-CON-X® Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only.

  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • 2-31 Contacts Available
  • Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc.
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • With Hex Nut and Gasket
Supplier's Site
Circular Connector Plug, Size 20, 3 Position, Panel; Product Range Switchcraft/conxall - 89F4130 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Panel; Product Range Switchcraft/conxall
89F4130
Circular Connector Plug, Size 20, 3 Position, Panel; Product Range Switchcraft/conxall 89F4130
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7282-3PG-300 SC1274-ND 70025440 89F4130
Product Name Circular Connector Assemblies Connector; #20; Solder Cup; 3; Pin; Gold over Nickel 600 V Circular Connector Plug, Size 20, 3 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Jam Nut
Voltage Rating 600 volts 600 volts
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data