Switchcraft, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 7282-2PG-300

Description
Win Source Part Number: 1338089-7282-2PG-300 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: Mini-Con-X® Number of Positions: 2 Color: Black Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Brass Voltage Rating: 600V Ingress Protection: Weathertight Shielding: Unshielded Applications: Automotive, Communication Systems, Instrumentation Orientation: Keyed Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 115°C Shell Material: Polyamide (PA) , Nylon ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge Backshell Material, Plating: Polyamide (PA) , Nylon REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conxall/Switchcraft Base Product Number: 7282-2PG Primary Material: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1338089-7282-2PG-300 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: Mini-Con-X® Number of Positions: 2 Color: Black Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Brass Voltage Rating: 600V Ingress Protection: Weathertight Shielding: Unshielded Applications: Automotive, Communication Systems, Instrumentation Orientation: Keyed Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 115°C Shell Material: Polyamide (PA) , Nylon ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge Backshell Material, Plating: Polyamide (PA) , Nylon REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conxall/Switchcraft Base Product Number: 7282-2PG Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1338089-7282-2PG-300 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1338089-7282-2PG-300
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1338089-7282-2PG-300
Win Source Part Number: 1338089-7282-2PG-300 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: Mini-Con-X® Number of Positions: 2 Color: Black Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Brass Voltage Rating: 600V Ingress Protection: Weathertight Shielding: Unshielded Applications: Automotive, Communication Systems, Instrumentation Orientation: Keyed Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 115°C Shell Material: Polyamide (PA) , Nylon ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge Backshell Material, Plating: Polyamide (PA) , Nylon REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conxall/Switchcraft Base Product Number: 7282-2PG Primary Material: Plastic

Win Source Part Number: 1338089-7282-2PG-300
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: Mini-Con-X®
Number of Positions: 2
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Brass
Voltage Rating: 600V
Ingress Protection: Weathertight
Shielding: Unshielded
Applications: Automotive, Communication Systems, Instrumentation
Orientation: Keyed
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 115°C
Shell Material: Polyamide (PA) , Nylon
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Current Rating (Amps): Varies by Wire Gauge
Backshell Material, Plating: Polyamide (PA) , Nylon
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Conxall/Switchcraft
Base Product Number: 7282-2PG
Primary Material: Plastic

Buy Now Datasheet
Swedesboro, NJ, United States
PANEL PLUG/#20 SOLDER

PANEL PLUG/#20 SOLDER

Buy Now
Singapore, Singapore
Electronic Connector
436-7282-2PG-300
Electronic Connector 436-7282-2PG-300
CONN RCPT MALE 2P GOLD SLDR CUP Product overview: 7282-2PG-300 from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-7282-2PG-300 can be used for catalog matching and distributor lookup.

CONN RCPT MALE 2P GOLD SLDR CUP Product overview: 7282-2PG-300 from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-7282-2PG-300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - SC1272-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1272-ND
Circular Connector Assemblies SC1272-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector; #20; Solder Cup; 2; Pin; Gold over Nickel 600 V - 70025438 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; #20; Solder Cup; 2; Pin; Gold over Nickel 600 V
70025438
Connector; #20; Solder Cup; 2; Pin; Gold over Nickel 600 V 70025438
MICRO-CON-X® Field Installable Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts With Hex Nut and Gasket

MICRO-CON-X® Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only.

  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • 2-31 Contacts Available
  • Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc.
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • With Hex Nut and Gasket
Supplier's Site
Circular Connector Plug, Size 20, 2 Position, Panel; Product Range Switchcraft/conxall - 89F4128 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 2 Position, Panel; Product Range Switchcraft/conxall
89F4128
Circular Connector Plug, Size 20, 2 Position, Panel; Product Range Switchcraft/conxall 89F4128
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1338089-7282-2PG-300 7282-2PG-300 436-7282-2PG-300 SC1272-ND 70025438 89F4128
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Electronic Connector Circular Connector Assemblies Connector; #20; Solder Cup; 2; Pin; Gold over Nickel 600 V Circular Connector Plug, Size 20, 2 Position, Panel; Product Range Switchcraft/conxall
Connector Type Automotive Connector; Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Cup Solder Cup Solder
Mounting Panel Mount Panel Mount Jam Nut
Voltage Rating 600 volts 600 volts 600 volts 600 volts
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details