8 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 7281-8PG-3ES-ND | 10J4573 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 20, 8 Position, Panel; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |