MINI-CON PANEL MT #20 PC TAIL
PANEL PLUG 8 #20 PINS
8 Position Circular Connector Receptacle, Male Pins Solder
Mini-Con-X Panel Mnt, #20 contact, P/C Tail .187, 8 pin, with hex nut and gasket
INDUSTRIAL CIRCULAR, RCPT, 8POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7281-8PG-300 | 7281-8PG-300 | SC2037-ND | 70025397 | 50B2139 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Assemblies | Mini-Con-X Panel Mnt, #20 contact, P/C Tail .187, 8 pin, with hex nut and gasket | Industrial Circular, Rcpt, 8Pos, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Male Pins | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount, Through Hole | ||||
| Voltage Rating | 600 volts |