Switchcraft, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 7281-6SG-3ES

Description
Win Source Part Number: 1339418-7281-6SG-3ES Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: Mini-Con-X® Number of Positions: 6 Color: Black Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Bayonet Lock Package: Bulk Contact Material: Brass Voltage Rating: 600V Ingress Protection: Weathertight Shielding: Unshielded Applications: Automotive, Communication Systems, Instrumentation Orientation: Keyed Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 115°C Shell Material: Polyamide (PA) , Nylon ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge Backshell Material, Plating: Polyamide (PA) , Nylon REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conxall/Switchcraft Base Product Number: 7281-6SG Primary Material: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1339418-7281-6SG-3ES Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: Mini-Con-X® Number of Positions: 6 Color: Black Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Bayonet Lock Package: Bulk Contact Material: Brass Voltage Rating: 600V Ingress Protection: Weathertight Shielding: Unshielded Applications: Automotive, Communication Systems, Instrumentation Orientation: Keyed Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 115°C Shell Material: Polyamide (PA) , Nylon ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge Backshell Material, Plating: Polyamide (PA) , Nylon REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conxall/Switchcraft Base Product Number: 7281-6SG Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1339418-7281-6SG-3ES - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1339418-7281-6SG-3ES
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1339418-7281-6SG-3ES
Win Source Part Number: 1339418-7281-6SG-3ES Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: Mini-Con-X® Number of Positions: 6 Color: Black Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Bayonet Lock Package: Bulk Contact Material: Brass Voltage Rating: 600V Ingress Protection: Weathertight Shielding: Unshielded Applications: Automotive, Communication Systems, Instrumentation Orientation: Keyed Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 115°C Shell Material: Polyamide (PA) , Nylon ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge Backshell Material, Plating: Polyamide (PA) , Nylon REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conxall/Switchcraft Base Product Number: 7281-6SG Primary Material: Plastic

Win Source Part Number: 1339418-7281-6SG-3ES
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: Mini-Con-X®
Number of Positions: 6
Color: Black
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Brass
Voltage Rating: 600V
Ingress Protection: Weathertight
Shielding: Unshielded
Applications: Automotive, Communication Systems, Instrumentation
Orientation: Keyed
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 115°C
Shell Material: Polyamide (PA) , Nylon
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
Backshell Material, Plating: Polyamide (PA) , Nylon
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Conxall/Switchcraft
Base Product Number: 7281-6SG
Primary Material: Plastic

Buy Now Datasheet
Panel Skt./#20 P/c Tail Switchcraft/conxall - 35B8789 - Newark, An Avnet Company
Chicago, IL, United States
Panel Skt./#20 P/c Tail Switchcraft/conxall
35B8789
Panel Skt./#20 P/c Tail Switchcraft/conxall 35B8789
PANEL SKT./#20 P/C TAIL

PANEL SKT./#20 P/C TAIL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1339418-7281-6SG-3ES 35B8789
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Panel Skt./#20 P/c Tail Switchcraft/conxall
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details