6 Position Circular Connector Receptacle, Female Sockets Solder
INDUSTRIAL CIRCULAR, RCPT, 6POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | SC2055-ND | 01C1795 |
| Product Name | Circular Connector Assemblies | Industrial Circular, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 600 volts |