PANEL PLUG/#20 P/C TAIL
Connectors Circular, Industrial - Plastic
6 Position Circular Connector Receptacle, Male Pins Solder
Manufacturer: Conxall/Switchcraft
Win Source Part Number: 857121-7281-6PG-300
Series: Mini-Con-X®
Features: Position Circular Connector
Package: Bulk
Family Name: 7281-6PG
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Other Part Number: 7281-6PG-300-ND, SC2036, 72816PG300
INDUSTRIAL CIRCULAR, RCPT, 6POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7281-6PG-300 | 7281-6PG-300 | SC2036-ND | 857121-7281-6PG-300 | 91B1848 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Assemblies | Circular Connectors - 7281-6PG-300 | Industrial Circular, Rcpt, 6Pos, Panel; Product Range Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Male Pins | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | ||||
| Voltage Rating | 600 volts |