Connectors Circular, Industrial - Plastic
PANEL PLUG/#20 P/C TAIL
5 Position Circular Connector Receptacle, Male Pins Solder
Win Source Part Number: 1349592-7281-5PG-300
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: Mini-Con-X®
Number of Positions: 5
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Brass
Voltage Rating: 600V
Ingress Protection: Weathertight
Shielding: Unshielded
Applications: Automotive, Communication Systems, Instrumentation
Orientation: Keyed
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 115°C
Shell Material: Polyamide (PA) , Nylon
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
Backshell Material, Plating: Polyamide (PA) , Nylon
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Conxall/Switchcraft
Base Product Number: 7281-5PG
Primary Material: Plastic
PANEL PLUG/#20 P/C TAIL
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7281-5PG-300 | 7281-5PG-300 | SC3464-ND | 1349592-7281-5PG-300 | 01H7414 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Panel Plug/#20 P/c Tail Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Male Pins | Automotive Connector; Circular / Cylindrical Connectors |