CONN RCPT MALE 4POS GOLD SOLDER Product overview: 7281-4PG-300 from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-7281-4PG-300 can be used for catalog matching and distributor lookup.
PANEL PLUG/#20 P/C TAIL
Win Source Part Number: 1339175-7281-4PG-300
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: Mini-Con-X®
Number of Positions: 4
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Brass
Voltage Rating: 600V
Ingress Protection: Weathertight
Shielding: Unshielded
Applications: Automotive, Communication Systems, Instrumentation
Orientation: Keyed
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 115°C
Shell Material: Polyamide (PA) , Nylon
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
Backshell Material, Plating: Polyamide (PA) , Nylon
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Conxall/Switchcraft
Base Product Number: 7281-4PG
Primary Material: Plastic
4 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONNECTOR, RCPT, 4POS, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 436-7281-4PG-300 | 7281-4PG-300 | 1339175-7281-4PG-300 | 7281-4PG-300-ND | 93B7951 |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Circular Connector Assemblies | Circular Connector, Rcpt, 4Pos, Panel; Product Range Switchcraft/conxall | |
| Termination | Solder | Solder | |||
| Voltage Rating | 600 volts | 600 volts | 600 volts | ||
| Current Rating | 4.8 to 13.0 amps | ||||
| Connector Type | Automotive Connector; Circular / Cylindrical Connectors | Receptacle, Male Pins | Circular / Cylindrical Connectors |