2 Position Circular Connector Receptacle, Male Pins Solder
Win Source Part Number: 1339875-7281-2PG-300
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: Mini-Con-X®
Number of Positions: 2
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Brass
Voltage Rating: 600V
Ingress Protection: Weathertight
Shielding: Unshielded
Applications: Automotive, Communication Systems, Instrumentation
Orientation: Keyed
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 115°C
Shell Material: Polyamide (PA) , Nylon
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
Backshell Material, Plating: Polyamide (PA) , Nylon
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Conxall/Switchcraft
Base Product Number: 7281-2PG
Primary Material: Plastic
PANEL PLUG/#20 P/C TAIL
PANEL PLUG/#20 P/C TAIL
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7281-2PG-300-ND | 1339875-7281-2PG-300 | 7281-2PG-300 | 10J4569 |
| Product Name | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Panel Plug/#20 P/c Tail Switchcraft/conxall | |
| Connector Type | Receptacle, Male Pins | Automotive Connector; Circular / Cylindrical Connectors |