Switchcraft, Inc. Circular Connector Assemblies 7280-5SG-300

Description
5 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 7280-5SG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
7280-5SG-300-ND
Circular Connector Assemblies 7280-5SG-300-ND
5 Position Circular Connector Receptacle, Female Sockets Crimp

5 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Industrial Circular, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall - 92B1702 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall
92B1702
Industrial Circular, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall 92B1702
INDUSTRIAL CIRCULAR, RCPT, 5POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 5POS, PANEL; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7280-5SG-300-ND 92B1702
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 5Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details