CONNECTOR, RT ANG SKT NARROW
5 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
INDUSTRIAL CIRCULAR, RCPT, 5POS, FLANGE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7261-5SG-300 | SC2234-ND | 81Y5384 |
| Product Name | Circular Connector Assemblies | Industrial Circular, Rcpt, 5Pos, Flange; Product Range Switchcraft/conxall | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |