Conxall Corporation Circular Connector Assemblies 7261-3PG-300

Description
CONNECTOR, RT ANG PIN NARROW
Request a Quote Datasheet
Description
CONNECTOR, RT ANG PIN NARROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7261-3PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONNECTOR, RT ANG PIN NARROW

CONNECTOR, RT ANG PIN NARROW

Buy Now
Circular Connector Assemblies - SC2225-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2225-ND
Circular Connector Assemblies SC2225-ND
3 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

3 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

Buy Now Datasheet
Industrial Circular, Plug, 3Pos, Flange; Product Range Switchcraft/conxall - 81Y5379 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 3Pos, Flange; Product Range Switchcraft/conxall
81Y5379
Industrial Circular, Plug, 3Pos, Flange; Product Range Switchcraft/conxall 81Y5379
INDUSTRIAL CIRCULAR, PLUG, 3POS, FLANGE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 3POS, FLANGE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 7261-3PG-300 SC2225-ND 81Y5379
Product Name Circular Connector Assemblies Industrial Circular, Plug, 3Pos, Flange; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28526-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details