Switchcraft, Inc. DC Power Connectors 722A

Description
Switchcraft 722A-RS DC Power Socket
Request a Quote Datasheet
Description
Switchcraft 722A-RS DC Power Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Connectors - 7684412 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Power Connectors
7684412
DC Power Connectors 7684412
Switchcraft 722A-RS DC Power Socket

Switchcraft 722A-RS DC Power Socket

Supplier's Site
Connectors Power, DC Plugs & Jacks (Barrel Type) - 722A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, DC Plugs & Jacks (Barrel Type)
722A
Connectors Power, DC Plugs & Jacks (Barrel Type) 722A
POWER JAX ROHS POWER JAX

POWER JAX ROHS POWER JAX

Buy Now
DC Power Connectors - 722A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DC Power Connectors
722A
DC Power Connectors 722A
DC Power Connectors 2.0MM round w/ nut

DC Power Connectors 2.0MM round w/ nut

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 7684412 722A 722A
Product Name DC Power Connectors Connectors Power, DC Plugs & Jacks (Barrel Type) DC Power Connectors
Power Type DC Power Connector DC Power Connector DC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-299 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Angled Inlet - A41S26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details